DIN EN 301787

Fixed Radio Systems - Point-to-Point equipment - Parameters for radio systems for the transmission of Sub-STM-0 digital signals operating in the 18 GHz frequency band (Endorsement of the English version EN 301787 V 1.1.1 (2001-04) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301787
December 1, 2001
Fixed Radio Systems - Point-to-Point equipment - Parameters for radio systems for the transmission of Sub-STM-0 digital signals operating in the 18 GHz frequency band (Endorsement of the English version EN 301787 V 1.1.1 (2001-04) as German Standard)
A description is not available for this item.
Advertisement