DIN EN 1097-11

Tests for mechanical and physical properties of aggregates - Part 11: Determination of compressibility and confined compressive strength of lightweight aggregates

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: active
Page Count: 15
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the compressibility and confined compressive strength of lightweight aggregates (LWA). For other purposes, in particular factory production control, other methods may be used provided that an appropriate working relationship with the reference method has been established.

The test is applicable to LWA passing the 32 mm sieve.

Document History

DIN EN 1097-11
November 1, 2013
Tests for mechanical and physical properties of aggregates - Part 11: Determination of compressibility and confined compressive strength of lightweight aggregates
This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the compressibility and confined compressive strength of lightweight aggregates...

References

Advertisement