DIN EN ISO 21563

Dentistry - Hydrocolloid impression materials (ISO 21563:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 51
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies the requirements and tests for helping determine whether the elastic aqueous agar and alginate hydrocolloid dental impression materials, as prepared for retail marketing, are of the quality needed for their intended purposes. It also specifies requirements for labelling and instructions for use.

NOTE This International Standard specifies no requirements or tests for freedom from unacceptable biological hazards. However, it is recommended that, to address possible biological hazards associated with the use of hydrocolloid impression materials, interested parties should refer to ISO 7405 and ISO 10993.

Document History

February 1, 2022
Dentistry - Hydrocolloid impression materials (ISO 21563:2021)
A description is not available for this item.
May 1, 2020
Dentistry - Hydrocolloid impression materials (ISO/DIS 21563:2020); German and English version prEN ISO 21563:2020
A description is not available for this item.
DIN EN ISO 21563
December 1, 2013
Dentistry - Hydrocolloid impression materials (ISO 21563:2013)
This International Standard specifies the requirements and tests for helping determine whether the elastic aqueous agar and alginate hydrocolloid dental impression materials, as prepared for retail...

References

Advertisement