DIN ISO 6727

Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales (ISO 6727:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 15
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2).

This International Standard also indicates the colours of possible optical tell-tales which warn the driver of the operation or malfunctioning of the related devices and equipment.

This International Standard is applicable to those controls, indicators and tell-tales, which, when used, are fitted on the instrument panel or in the immediate vicinity of the motorcycle rider.

1) 'Motorcycle' as defined in ISO 3833.

2) Prints of these symbols for reproduction purposes may be obtained from the ISO Central Secretariat.

Document History

DIN ISO 6727
December 1, 2013
Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales (ISO 6727:2012)
This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2). This...

References

Advertisement