DIN EN ISO 10545-9

Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO 10545-9:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 8
ICS Code (Ceramic tiles): 91.100.23
scope:

This part of ISO 15045 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use.

Depending on the water absorption of the tiles, different procedures (tests with or without immersion) are used unless there is an agreement to the contrary.

NOTE ISO 13006 provides property requirements for tiles and other useful information on these products

Document History

DIN EN ISO 10545-9
December 1, 2013
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO 10545-9:2013)
This part of ISO 15045 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use. Depending on the water absorption of the tiles,...
September 1, 1996
Ceramic tiles - Part 9: Determination of resistance to thermal shock (ISO 10545-9:1994)
A description is not available for this item.

References

Advertisement