DIN EN 16357

Carbonate liming materials - Determination of reactivity - Automatic titration method with citric acid

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: active
Page Count: 18
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of the reactivity of calcium carbonate and calcium magnesium carbonate liming materials. It assesses the speed and effectiveness of their neutralising potential by automatic titration with citric acid.

This method is applicable only to liming materials with a maximum particle size of 6,3 mm determined according to EN 12948.

NOTE For marble dolomite (BET procedure according to ISO 9277 below 500 m2/kg), see EN 14984.

Document History

DIN EN 16357
November 1, 2013
Carbonate liming materials - Determination of reactivity - Automatic titration method with citric acid
This European Standard specifies a method for the determination of the reactivity of calcium carbonate and calcium magnesium carbonate liming materials. It assesses the speed and effectiveness of...

References

Advertisement