DIN EN ISO 19232-3

Non-destructive testing - Image quality of radiographs - Part 3: Image quality classes (ISO 19232-3:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 16
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 19232 specifies the minimum image quality values to ensure a uniform radiographic quality. It applies to the two types of image quality indicator as detailed in ISO 19232-1 for wire-type IQI and ISO 19232-2 for step/hole-type IQI and for the two techniques described in ISO 5579. Values are specified for the two classes of radiographic technique specified in ISO 5579.

Document History

February 1, 2014
Non-destructive testing - Image quality of radiographs - Part 3: Image quality classes (ISO 19232-3:2013)
This part ISO 19232 specifies the minimum image quality values to ensure a uniform radiographic quality. It applies to the two types of image quality indicator as detailed in ISO 19232-1 for...
DIN EN ISO 19232-3
December 1, 2013
Non-destructive testing - Image quality of radiographs - Part 3: Image quality classes (ISO 19232-3:2013)
This part of ISO 19232 specifies the minimum image quality values to ensure a uniform radiographic quality. It applies to the two types of image quality indicator as detailed in ISO 19232-1 for...

References

Advertisement