ASTM International - ASTM F1314/F1314M-13a
Standard Specification for Wrought Nitrogen Strengthened 22 Chromium–13 Nickel–5 Manganese–2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 22 chromium - 13 nickel - 5 manganese - 2.5 molybdenum stainless steel alloy bar and wire for surgical implants.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History