DS/EN 50290-2-23
Communication cables - Part 2-23: Common design rules and construction - Polyethylene insulation for multi-pair cables used in access telecommunication networks: Outdoor cables
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 November 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.
Document History
DS/EN 50290-2-23
November 15, 2013
Communication cables - Part 2-23: Common design rules and construction - Polyethylene insulation for multi-pair cables used in access telecommunication networks: Outdoor cables
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.Using raw material and type test data as outlined in this...
December 11, 2001
Communication cables – Part 2-23: Common design rules and construction – PE insulation
This part 2-23 of EN 50290 gives specific requirements for PE insulated compunds used for communication cables. It is to be read in conjunction with Part 2-20 of EN 50290.
Communication cables -- Part 2-23: Common design rules and construction - PE insulation
This Part 2-23 of EN 50290 gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.It will be read in conjunction with Part 2-20 of EN 50290,...