DS/EN 60252-2

AC motor capacitors - Part 2: Motor start capacitors

inactive, Most Current
Buy Now
Organization: DS
Publication Date: 11 November 2013
Status: inactive
Page Count: 14
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film, or a combination of both and electrolytic motor start capacitors with non-solid electrolyte, with rated voltages up to and including 660 V. The main changes with respect to the previous edition are: - definition of segmented film capacitors; - clearer definition of the purpose of d.c. conditioning in destruction test.

Document History

DS/EN 60252-2
November 11, 2013
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
May 2, 2011
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
November 18, 2003
AC motor capacitors - Part 2: Motor start capacitors
This International Standard applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
AC motor capacitors -- Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
AC motor capacitors - Part 2: Motor start capacitors
This International Standard applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
AC motor capacitors -- Part 2: Motor start capacitors
This International Standard applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. This...
Advertisement