SNV - SN EN 16214-3

Sustainability criteria for the production of biofuels and bioliquids for energy applications - Principles, criteria, indicators and verifiers - Part 3: Biodiversity and environmental aspects related to nature protection purposes

inactive
Organization: SNV
Publication Date: 1 October 2013
Status: inactive
Page Count: 24
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This European Standard only defines procedures, criteria and indicators to provide the required evidence for:

- production of raw material in areas for nature protection purposes;

- harvesting of raw material from highly biodiverse non-natural grassland; and

- cultivation and harvesting on peatland.

This European Standard specifies requirements relevant for the provision of evidence by economic operators that the production, cultivation and harvesting of raw materials is in accordance with legal or other requirements concerning the areas mentioned above.

This European Standard is applicable to production, cultivation and harvesting of biomass for biofuels and bioliquids production.

NOTE At several occasions in the text the plural form "purposes" is used, but in practice there can be just one nature protection or harvesting of raw material purpose.

Document History

October 1, 2017
Sustainability criteria for the production of biofuels and bioliquids for energy applications - Principles, criteria, indicators and verifiers - Part 3: Biodiversity and environmental aspects related to nature protection purposes
A description is not available for this item.
SN EN 16214-3
October 1, 2013
Sustainability criteria for the production of biofuels and bioliquids for energy applications - Principles, criteria, indicators and verifiers - Part 3: Biodiversity and environmental aspects related to nature protection purposes
This European Standard only defines procedures, criteria and indicators to provide the required evidence for: — production of raw material in areas for nature protection purposes; — harvesting of...

References

Advertisement