ANSI/OPEI B175.4
For Outdoor Power Equipment – Portable, Handheld, Internal-Combustion-Engine-Driven Cut-Off Machines – Safety Requirements
| Organization: | ANSI |
| Publication Date: | 22 November 2013 |
| Status: | inactive |
| Page Count: | 52 |
scope:
Scope and purpose
This standard applies to portable, handheld internal combustion engine-powered machines, which use a rotating cut-off (abrasive) wheel that is center-mounted on and driven by a spindle shaft, and designed for cutting construction materials such as asphalt, concrete, stone, and metal.
The requirements in this standard apply to machines using up to 406-mm (16-in) cut-off wheels. If the machine is designed for larger than 406-mm (16-in) cut-off wheels, the requirements of this standard shall be considered. The requirements listed may apply to machines designed for larger cut-off wheels.
Cut-off wheel design and safety specifications are not included in this standard.
The effective implementation date of this standard shall be two (2) years after the publication date and shall apply to all products built after that date. Manufacturers may also comply with the requirements of this standard any time after the publication date.
"ANSI/OPEI B175.4-2013" and "ANSI B175.4-2013" may be used interchangeably wherever referenced or required in this standard.
Purpose
This standard establishes safety and environmental requirements to reduce the risk of injury associated with the use of portable, hand-held internal combustion engine-powered machines using a rotating cut-off (abrasive) wheel.
Document History