ISO 14819-3

Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDSTMC) using ALERT-C

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2013
Status: inactive
Page Count: 76
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 14819 sets out ways of specifying places and positions in traffic and travel information messages, including RDS-TMC messages (the Radio Data System - Traffic Message Channel). It primarily addresses the needs of RDS-TMC ALERT-C messages which are already being implemented. However, the modular approach used here is intended to facilitate future extension of the location referencing rules to other traffic and travel messaging systems.

The location referencing rules defined in this part of ISO 14819 address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages. In particular, the rules address the Radio Data System - Traffic Message Channel (RDS-TMC), a means of providing digitally-coded traffic and travel information to travellers using a silent data channel (RDS) on FM radio stations, based on the ALERT-C protocol.

Document History

February 1, 2021
Intelligent transport systems — Traffic and travel information messages via traffic message coding — Part 3: Location referencing for Radio Data System-Traffic Message Channel (RDS-TMC) using ALERT-C
This document specifies location referencing rules to address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide traffic and travel...
ISO 14819-3
December 1, 2013
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDSTMC) using ALERT-C
This part of ISO 14819 sets out ways of specifying places and positions in traffic and travel information messages, including RDS-TMC messages (the Radio Data System - Traffic Message Channel). It...
March 1, 2004
Traffic and Travel Information (TTI) TTI messages via traffic message coding Part 3: Location referencing for ALERT-C
A description is not available for this item.

References

Advertisement