ISO/IEC 15909-2

Systems and software engineering - High-level Petri nets - Part 2: Transfer format TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2013
Status: active
Page Count: 8
ICS Code (Software): 35.080

Document History

ISO/IEC 15909-2
December 1, 2013
Systems and software engineering - High-level Petri nets - Part 2: Transfer format TECHNICAL CORRIGENDUM 1
A description is not available for this item.
February 15, 2011
Systems and software engineering - High-level Petri nets - Part 2: Transfer format
This part of ISO/IEC 15909 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in ISO/IEC 15909-1. This transfer format enables the exchange of...
November 15, 2009
Software and system engineering - High-level Petri nets - Part 2: Transfer Format
This part of ISO/IEC 15909 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in part 1 of ISO/IEC 15909. This transfer format enables the exchange...

References

Advertisement