CEN - EN ISO 8495

Metallic materials - Tube - Ring-expanding test

active, Most Current
Organization: CEN
Publication Date: 1 November 2013
Status: active
Page Count: 12
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a conical mandrel until fracture occurs. It may be also used to assess the ability of tubes to undergo plastic deformation.

The ring-expanding test is applicable to tubes having an outside diameter from 18 mm up to and including 150 mm and a wall thickness from 2 mm up to and including 16 mm.

Document History

EN ISO 8495
November 1, 2013
Metallic materials - Tube - Ring-expanding test
This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a...
July 1, 2004
Metallic materials - Tube - Ring-expanding test
A description is not available for this item.

References

Advertisement