CEN - EN ISO 8494

Metallic materials - Tube - Flanging test

active, Most Current
Organization: CEN
Publication Date: 1 November 2013
Status: active
Page Count: 12
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determining the ability of metallic tubes of circular cross-section to undergo plastic deformation during flange formation.

This International Standard is intended for tubes having an outside diameter no greater than 150 mm and a wall thickness no greater than 10 mm, although the range of diameters or wall thickness for which this International Standard is applicable may be more exactly specified in the relevant product standard.

Document History

EN ISO 8494
November 1, 2013
Metallic materials - Tube - Flanging test
This International Standard specifies a method for determining the ability of metallic tubes of circular cross-section to undergo plastic deformation during flange formation. This International...
July 1, 2004
Metallic materials - Tube - Flanging test
A description is not available for this item.

References

Advertisement