ITU-R P.1546
Method for point-to-area predictions for terrestrial services in the frequency range 30 MHz to 3 000 MHz
| Organization: | ITU-R |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This Recommendation describes a method for point-to-area radio
propagation predictions for terrestrial services in the frequency
range 30 MHz to 3 000 MHz. It is intended for use on tropospheric
radio circuits over land paths, sea paths and/or mixed land-sea
paths up to 1 000 km length for effective transmitting antenna
heights less than 3 000 m. The method is based on
interpolation/extrap
Document History