SNV - SN EN ISO 4126-1
Safety devices for protection against excessive pressure - Part 1: Safety valves
active
| Organization: | SNV |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valve having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.
This is a product standard and is not applicable to applications of safety valves.
Document History
September 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves; Amendment A1
A description is not available for this item.
SN EN ISO 4126-1
October 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valve having a flow diameter of 4 mm and...
April 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2004)
A description is not available for this item.