SNV - SN EN ISO 14998

Petroleum and natural gas industries - Downhole equipment - Completion accessories

active, Most Current
Organization: SNV
Publication Date: 1 November 2013
Status: active
Page Count: 54
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides requirements and guidelines for completion accessories, as defined herein for use in the petroleum and natural gas industry. This International Standard provides requirements for the functional specification and technical specifications including: design, design verification and validation, materials, documentation and data control, redress, repair, shipment, and storage. This International Standard covers the pressure containing, load bearing, disconnect/reconnect, tubing movement, and opening a port functionalities of completion accessories.

Products covered under ISO 11960, ISO 10432, ISO 10423, ISO 14310, ISO 16070, ISO 28781, ISO 10407-2, ISO 17824, and ISO 17078-1 are not included. Also not included are other products such as: liner/tubing hangers, down-hole well test tools, inflow control devices, surface controlled sliding sleeves and chokes, down-hole artificial lift equipment, and all functionalities relating to electronics. This International Standard does not cover the connections to the well conduit. Installation of these products is outside the scope of this International Standard.

Document History

SN EN ISO 14998
November 1, 2013
Petroleum and natural gas industries - Downhole equipment - Completion accessories
This International Standard provides requirements and guidelines for completion accessories, as defined herein for use in the petroleum and natural gas industry. This International Standard provides...

References

Advertisement