API MPMS 11.2.2M
Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature
inactive
Buy Now
| Organization: | API |
| Publication Date: | 1 October 1986 |
| Status: | inactive |
| Page Count: | 270 |
scope:
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains compressibility factors related to the meter temperature and density at 15°C of the metered material. The corresponding customary version is Chapter 11.2.2.
Document History
October 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...
API MPMS 11.2.2M
October 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M-Compressibility Factors for Hydrocarbons: 350–637 Kilograms per Cubic Metre Density (15°C) and –46°C to 60°C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...
January 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M - Compressibility Factors for Hydrocarbons: 350-637 Kilograms per Cubic Metre Density (15 Degrees C) and -46 Degrees C to 60 Degrees C Metering Temperature
11.2.2.1M SCOPE The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This...
January 1, 1986
Manual of Petroleum Measurement Standards Chapter 11.2.2M - Compressibility Factors for Hydrocarbons: 350-637 Kilograms per Cubic Metre Density (15 Degrees C) and -46 Degrees C to 60 Degrees C Metering Temperature
The purpose of this standard is to correct hydrocarbon volumes metered under pressure to the corresponding volumes at the equilibrium pressure for the metered temperature. This standard contains...