NPFC - MIL-PRF-32484

PROTECTIVE RELAYS AND ATTACHMENTS, MEDIUM VOLTAGE VACUUM CIRCUIT BREAKER APPLICATIONS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 November 2013
Status: active
Page Count: 22
scope:

This specification covers protective relays and attachments used with medium voltage vacuum circuit breakers for shipboard use.

Classification. Protective relays are of the following types, as specified (see 6.2).

a. Type I - Type I protective relays are hard-mounted (without shock isolators) within a hard-mounted switchboard.

b. Type II - Type II protective relays are installed on shock isolators within a hard-mounted switchboard or hard-mounted within a shock isolated switchboard.

intended Use:

Protective relays covered by this specification are used to control vacuum circuit breakers.

Document History

MIL-PRF-32484
November 8, 2013
PROTECTIVE RELAYS AND ATTACHMENTS, MEDIUM VOLTAGE VACUUM CIRCUIT BREAKER APPLICATIONS
This specification covers protective relays and attachments used with medium voltage vacuum circuit breakers for shipboard use. Classification. Protective relays are of the following types, as...

References

Advertisement