ASTM International - ASTM E1409-13
Standard Test Method for Determination of Oxygen and Nitrogen in Titanium and Titanium Alloys by Inert Gas Fusion
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Titanium and titanium alloys): | 77.120.50 |
significance And Use:
5.1 This test method is primarily intended as a test for compliance with compositional specifications. It is assumed that all who use this test method will be trained analysts capable of... View More
scope:
1.1 This test method covers the determination of oxygen in titanium and titanium alloys in mass fractions from 0.01 % to 0.5 % and the determination of nitrogen in titanium and titanium alloys in mass fractions from 0.003 % to 0.11 %.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific warning statements are given in 8.8.
Document History