NPFC - MIL-DTL-32485

CIRCUIT BREAKERS, VACUUM TYPE (VCB), ELECTRIC POWER, MEDIUM VOLTAGE, ALTERNATING CURRENT, DRAW-OUT REMOVABLE CONSTRUCTION, WITHOUT INTERNAL OVERCURRENT PROTECTION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 November 2013
Status: active
Page Count: 29
scope:

This specification covers medium voltage, alternating current, electric power vacuum type circuit breakers (VCB) without internal overcurrent protection, with attachments and draw-out removable construction for shipboard use.

intended Use:

Circuit breakers and their attachments covered by this specification are intended for use in naval shipboard applications, as a device which:

a. Maintains a closed circuit when... View More

Document History

MIL-DTL-32485
November 8, 2013
CIRCUIT BREAKERS, VACUUM TYPE (VCB), ELECTRIC POWER, MEDIUM VOLTAGE, ALTERNATING CURRENT, DRAW-OUT REMOVABLE CONSTRUCTION, WITHOUT INTERNAL OVERCURRENT PROTECTION
Circuit breakers and their attachments covered by this specification are intended for use in naval shipboard applications, as a device which: a. Maintains a closed circuit when closed. b. Maintains...

References

Advertisement