MODUK - DEF STAN 00-42: PART 1

Reliability and Maintainability (R&M) Assurance Activity Part 1: One-Shot Devices/Systems

inactive
Organization: MODUK
Publication Date: 15 February 2008
Status: inactive
Page Count: 26
scope:

Practical definitions are stated for:

a one-shot device (see 4.1);

reliability of a one-shot device (see 8.1);

maintenance of a one-shot device (see 9.1).

This Part of Defence Standard 00-42:

addresses the R&M aspects of one-shot devices and one-shot systems;

supports the needs of contractors, MOD Project Managers and end users.

It is emphasised that this Defence Standard is a guidance document and shall not be contractual; unless specific clauses are cited in the contract.

Document History

November 28, 2018
Reliability and Maintainability Assurance Activity Part: 01 : One-Shot Devices/Systems
The aim of this Standard is to complement Def Stan 00-042, Part 3 and provide additional advice and guidance unique to one-shot devices and one shot systems to support the acquisition process and the...
June 14, 2018
Reliability and Maintainability Assurance Activity Part: 1 : One-Shot Devices/Systems
The aim of this Standard is to complement Def Stan 00-042, Part 3 and provide additional advice and guidance unique to one-shot devices and one shot systems to support the acquisition process and the...
DEF STAN 00-42: PART 1
February 15, 2008
Reliability and Maintainability (R&M) Assurance Activity Part 1: One-Shot Devices/Systems
Practical definitions are stated for: a one-shot device (see 4.1); reliability of a one-shot device (see 8.1); maintenance of a one-shot device (see 9.1). This Part of Defence Standard 00-42:...
February 15, 2008
Reliability and Maintainability (R&M) Assurance Activity Part 1 One-Shot Devices/Systems
Practical definitions are stated for: a one-shot device (see 4.1); reliability of a one-shot device (see 8.1); maintenance of a one-shot device (see 9.1). This Part of Defence Standard 00-42:...
July 25, 1997
Reliability and Maintainability Assurance Guides Part 1: One-Shot Devices/Systems
Practical definitions are stated for: (a) a one-shot device (see 4.1); (b) reliability of a one-shot device (see 6); (c) maintenance of a one-shot device (see 7). This Part of Defence Standard...

References

Advertisement