CEN - EN ISO 9806

Solar energy - Solar thermal collectors - Test methods

inactive
Organization: CEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 130
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard specifies test methods for assessing the durability, reliability and safety for fluid heating collectors.

This International Standard also includes test methods for the thermal performance characterization of fluid heating collectors, namely steady-state and quasi-dynamic thermal performance of glazed and unglazed liquid heating solar collectors and steady-state thermal performance of glazed and unglazed air heating solar collectors (open to ambient as well as closed loop).

This International Standard is also applicable to hybrid collectors generating heat and electric power. However it does not cover electrical safety or other specific properties related to electric power generation.

This International Standard is also applicable to collectors using external power sources for normal operation and/or safety purposes.

This International Standards is not applicable to those collectors in which the thermal storage unit is an integral part of the collector to such an extent that the collection process cannot be separated from the storage process for the purpose of making measurements of these tow processes

Document History

November 1, 2017
Solar energy - Solar thermal collectors - Test methods
This document specifies test methods for assessing the durability, reliability, safety and thermal performance of fluid heating solar collectors. The test methods are applicable for laboratory...
EN ISO 9806
November 1, 2013
Solar energy - Solar thermal collectors - Test methods
This International Standard specifies test methods for assessing the durability, reliability and safety for fluid heating collectors. This International Standard also includes test methods for the...

References

Advertisement