CGSB - CAN/CGSB-4.160-75
Integrated Conversion Table for Replacing Traditional Yarn Numbers by Rounded Values in the Tex System, Standard for
| Organization: | CGSB |
| Publication Date: | 1 July 1975 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Yarns): | 59.080.20 |
scope:
This standard is intended to facilitate the change· over by industry and commerce from traditional yarn numbering systems to the Tex System (CAN2-4.159-75).
It provides a range of recommended rounded linear densities in the Tex System to replace the yarn numbers in the six main traditional numbering sys· tems referred to in Table 3 and covers the great majority of yarns currently produced.
The rounded tex values for count systems not covered by Table 3 (e.g. Dewsbury count) may be ascertained by applying the principle on which the conversion table is based namely by using the relevant conversion factor from CAN2-4.159-75 to give the exact Tex System equivalents and then choosing a range of rounded numbers which are, as far as possible, not more than 2%different from the exact equivalents.
Document History