CENELEC - EN 60603-6
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 6: Edge-Socket Connectors and Printed Board Connectors with 2,54 mm (0,1 in) Contact Spacing for Single or Double-Sided Printed Boards of 1,6 mm (0,063 in) Nominal Thickness
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
EN 60603-6
February 1, 1998
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 6: Edge-Socket Connectors and Printed Board Connectors with 2,54 mm (0,1 in) Contact Spacing for Single or Double-Sided Printed Boards of 1,6 mm (0,063 in) Nominal Thickness
A description is not available for this item.