CEI - EN 61158-5-3

Industrial communication networks - Fieldbus specifications Part 5-3: Application layer service definition - Type 3 elements

inactive
Organization: CEI
Publication Date: 1 November 2013
Status: inactive
Page Count: 446
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus reference model described in IEC/TR 61158-1.

This sub-part contains material specific to Type 3 fieldbus.

Document History

December 1, 2015
Industrial communication networks - Fieldbus specifications Part 5-3: Application layer service definition - Type 3 elements
General This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the “three-layer”...
EN 61158-5-3
November 1, 2013
Industrial communication networks - Fieldbus specifications Part 5-3: Application layer service definition - Type 3 elements
General This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
March 1, 2009
Industrial communication networks - Fieldbus specifications Part 5-3: Application layer service definition - Type 3 elements
Pur non contenendo rilevanti modifiche di natura tecnica, in questa edizione si sono cancellati i bus di campo di Tipo 6, che erano di poco interesse, mentre si sono aggiunti altri Tipi di bus di...

References

Advertisement