CEI CLC/TS 50131-11

Alarm systems - Intrusion and hold-up systems Part 11: Hold-up devices

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2013
Status: active
Page Count: 40
ICS Code (Protection against crime): 13.310
scope:

This Technical Specification is for dedicated hold-up devices in buildings, e.g. deliberately operated hold-up devices which can be triggered to create a hold-up alarm signal or message. It provides four security Grades 1-4 (see EN 50131-1), specific or non specific wired or wire-free hold-up devices and uses Environmental Classes I-IV (see EN 50130-5).

This Technical Specification does not include requirements for hold-up devices intended for use outdoors, or for mobile hold-up devices or for devices with functions additional to hold-up facility.

NOTE If a device provides functions additional to hold-up facility, it is recommended to function similar to the requirement described in this Technical Specification.

Functions additional to the mandatory functions as specified in this Technical Specification may be included in the hold-up device, providing they do not adversely influence the correct operation of the mandatory functions.

This Technical Specification does not apply to system interconnections.

Document History

November 1, 2015
Alarm systems - Intrusion and hold-up systems Part 11: Hold-up devices
Foreword This Interpretation Sheet to the European Standard CLC/TS 50131-11:2012 was prepared by CLC/TC 79 "Alarm systems".
CEI CLC/TS 50131-11
November 1, 2013
Alarm systems - Intrusion and hold-up systems Part 11: Hold-up devices
This Technical Specification is for dedicated hold-up devices in buildings, e.g. deliberately operated hold-up devices which can be triggered to create a hold-up alarm signal or message. It provides...

References

Advertisement