CEI EN 61158-6-21
Industrial communication networks - Fieldbus specifications Part 6-21: Application layer protocol specification - Type 21 elements
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
General
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer fieldbus reference model described in IEC/TR 61158-1:2010.
This standard contains material specific to the Type 21 communication protocol.
Document History
February 1, 2020
Industrial communication networks - Fieldbus specifications Part 6-21: Application layer protocol specification - Type 21 elements
General
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the...
CEI EN 61158-6-21
November 1, 2013
Industrial communication networks - Fieldbus specifications Part 6-21: Application layer protocol specification - Type 21 elements
General
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...