CEI EN 61326-2-2
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in low-voltage distribution systems
| Organization: | CEI |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1 which is:
- used for testing, measuring or monitoring of protective measures in low-voltage distribution systems, and;
- powered by battery and/or from the circuit measured, and
- portable.
Examples of such EUT include, but are not limited to, voltage
detectors, insulation testers, earth continuity testers, earth
resistance testers, loop impedance testers,
"residual-currentdev
NOTE Particular EMC requirements for equipment covered by IEC 61557-8 and IEC 61557-9 are given in IEC 61326-2-4.
The manufacturer specifies the environment for which the product is intended to be used and/or select the appropriate test level specifications of IEC 61326-1.
Document History