CEI UNI EN 13757-4
Communication systems for meters and remote reading of meters Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
| Organization: | CEI |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device (SRD) unlicensed telemetry bands. The standard encompasses systems for walk-by, drive-by and fixed installations. As a broad definition, this European Standard can be applied to various application layers.
Document History