DSF/ISO/DIS 7176-8

Wheelchairs - Requirements and test methods for static, impact and fatigue strengths

pending, Most Current
Organization: DS
Status: pending
Page Count: 71
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies requirements for static, impact and fatigue strength of wheelchairs including scooters. It specifies the test methods for determining whether the requirements have been met. It also specifies requirements for disclosure of the test results. The test methods can also be used to verify manufacturers' claims that a product exceeds the minimum requirements of this part of ISO 7176. This standard applies to occupant- and attendant-propelled manual wheelchairs and electrically powered wheelchairs intended to provide indoor and outdoor mobility for people with disabilities. NOTE 1 For the purposes of this part of ISO 7176, "wheelchair(s)" is used as an abbreviation for manual wheelchair(s) or electrically powered wheelchair(s), including scooter(s), to which the requirements and test methods are applied. NOTE 2 Clauses of this part of ISO 7176 may be used as a basis for developing requirements and test methods for wheelchairs not covered by this part of ISO 7176.

Document History

DSF/ISO/DIS 7176-8
Wheelchairs - Requirements and test methods for static, impact and fatigue strengths
This part of ISO 7176 specifies requirements for static, impact and fatigue strength of wheelchairs including scooters. It specifies the test methods for determining whether the requirements have...
Advertisement