NPFC - MIL-S-19500/226
SEMICONDUCTOR DEVICE, DIODE, GERMANIUM, SWITCHING TYPE 1N3666(1) JAN, JANTX, AND JANTXV
| Organization: | NPFC |
| Publication Date: | 11 June 1990 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers the details requirements for a germanium semiconductor diode. Three levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figure 1.
The diode should have salient characteristics at ambient temperature of +25° ±3°C, unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT 1507 Wilmington Pike, Dayton, OH 45444-5280 by using the self-addressed Standardization Document Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History