ASTM International - ASTM B928-04

Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 10
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification covers high magnesium (Note 1) marine application aluminum-alloy (Note 2), in those alloy-tempers shown in Table 2 [Table 3], for flat sheet, coiled sheet, and plate, in the mill finish:

Note 2

The term high magnesium in the general sense includes those alloys containing 3 % or more nominal magnesium.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

1.2 Alloy and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those ofTable 1 preceded by A9, for example, A95083 for 5083 in accordance with Practice E 527.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

Document History

ASTM B928-04
February 1, 2004
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service
1.1 This specification covers high magnesium (Note 1) marine application aluminum-alloy (Note 2), in those alloy-tempers shown in Table 2 [Table 3], for flat sheet, coiled sheet, and plate, in the...
July 10, 2003
Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service
1.1 This specification covers high magnesium (Note 1) marine application aluminum-alloy (Note 2), in those alloy-tempers shown in Table 2 [Table 3], for flat sheet, coiled sheet, and plate, in the...
Advertisement