SN - NS-EN 2888:1995

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature) / 425 °C

inactive, Most Current
Organization: SN
Publication Date: 5 September 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 2888:1995
September 5, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
Advertisement