ANSI - INCITS/ISO/IEC 9075-11

Information technology - Database languages - SQL - Part 11: Information and Definition Schemas (SQL/Schemata)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 18 December 2008
Status: active
Page Count: 316
scope:

This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes:

- The structure and integrity constraints of SQL-data.

- The security and authorization specifications relating to SQL-data.

- The features and subfeatures of ISO/IEC 9075, and the support that each of these has in an SQL-implementation.

- The SQL-implementation information and sizing items of ISO/IEC 9075 and the values supported by an SQL-implementation.

Document History

January 1, 2016
Information technology -- Database languages -- SQL -- Part 11: Information and definition schemas (SQL/Schemata)
This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes: — The structure and integrity constraints of SQL-data. — The security and authorization...
INCITS/ISO/IEC 9075-11
December 18, 2008
Information technology - Database languages - SQL - Part 11: Information and Definition Schemas (SQL/Schemata)
This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes: — The structure and integrity constraints of SQL-data. — The security and authorization...
December 18, 2008
Information technology — Database languages — SQL — Part 11: Information and Definition Schemas (SQL/Schemata)
A description is not available for this item.
December 15, 2003
Information technology Database languages SQL Part 11: Information and Definition Schemas (SQL/Schemata)
A description is not available for this item.

References

Advertisement