ANSI - INCITS/ISO/IEC 9075-3
Information technology - Database languages - SQL - Part 3: Call-level Interface (SQL/CLI)
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 18 December 2008 |
| Status: | active |
| Page Count: | 404 |
scope:
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in such a way that procedures used are independent of the SQL statements to be executed.
Document History
INCITS/ISO/IEC 9075-3
December 18, 2008
Information technology - Database languages - SQL - Part 3: Call-level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in...
December 18, 2008
Information technology — Database languages — SQL — Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
December 15, 2003
Information technology Database languages SQL Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
December 8, 1999
Information Technology – Database Language SQL – Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
December 8, 1999
Information Technology – Database Language SQL – Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.