DSF/prEN ISO 6887-2
Microbiology of the food chain - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - Part 2: Specific rules for the preparation of meat and meat products (ISO/DIS 6887-2:2013)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Food microbiology): | 07.100.30 |
scope:
This part of ISO 6887 specifies rules for the preparation of meat and meat product samples and their suspension for microbiological examination when the samples require different preparation from the methods described in ISO 6887-1. ISO 6887-1 defines the general rules for the preparation of the initial suspension and dilutions for microbiological examination. This part of ISO 6887 excludes preparation of samples for both enumeration and detection test methods where preparation details are specified in the relevant International Standards. This part of ISO 6887 is applicable to the following fresh, raw and processed meats, poultry and game and their products: ? refrigerated or frozen; ? cured or fermented; ? minced or comminuted; ? meat preparations; ? mechanically separated meat; ? cooked meats; ? dried and smoked meats at various degrees of dehydration; ? concentrated meat extracts; ? excision and swab samples from carcasses. This part of ISO 6887 excludes the sampling of carcasses (see ISO 17604) and preparation of samples from the primary production stage (see ISO 6887-6).
Document History