CSA - CAN/CSA-C22.2 NO. 68-92

Motor-Operated Appliances (Household and Commercial)

inactive
Organization: CSA
Publication Date: 1 October 1992
Status: inactive
Page Count: 114
scope:

This Standard applies to motor-operated appliances intended for use on nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or electromagnetic mechanisms the scope is limited to appliances rated for use on nominal system voltages of 240 V or less. It applies to appliances designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

For convenience, the short term appliance or equipment is used herein.

This Standard applies to permanently connected and cord-connected appliances for household and commercial use in non- hazardous locations. The products covered include shaving and massage appliances, hair clippers, sewing machines, automotive servicing equipment, air compressors, car wash equipment, doors and door operators, chairs, beds and exercise appliances, paint sprayers, paint rollers, parts cleaners, household trash compactors, food-waste disposers, barbecue motors, and similar equipment.

This Standard applies to sprayers intended for extensive open spraying of cleaning fluids, paint, insecticide, and similar liquids having a flashpoint higher than 60°C, but excluding el ectrostatic sprayers and types for use in spray booths, or other areas where hazardous concentrations of flammable vapours are likely to occur.

Automotive equipment covered by this Standard, such as wheel aligners, engine timing lights, and analyzers, may or may not have motors.

Requirements for cord-connected double insulated appliances are specified in Clause 7.

Requirements for doors and door operators are specified in Clause 8. These requirements do not apply to elevator door operators as specified in CSA Standard CAN/CSA-B44.

This Standard does not include requirements for any equipment that is covered by a specific Standard of the Canadian Electrical Code, Part II.

Document History

January 1, 2018
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
January 1, 2018
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
January 1, 2018
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
February 1, 2010
Motor-operated appliances (household and commercial)
A description is not available for this item.
September 1, 2009
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
September 1, 2009
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
January 1, 2009
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
January 1, 2009
Motor-operated appliances (household and commercial)
This Standard applies to motor-operated appliances* intended for use with nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
October 1, 1992
Motor-Operated Appliances (Household and Commercial)
This Standard applies to motor-operated appliances(Footnote *) intended for use on nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or...
October 1, 1992
Motor-Operated Appliances (Household and Commercial)
This Standard applies to motor-operated appliances* intended for use on nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or electromagnetic...
CAN/CSA-C22.2 NO. 68-92
October 1, 1992
Motor-Operated Appliances (Household and Commercial)
This Standard applies to motor-operated appliances intended for use on nominal system voltages of 600 V and less, except that where appliances are driven by universal-type motors or electromagnetic...

References

Advertisement