ISO 17257
Rubber - Identification of polymers - Pyrolytic gas-chromatographic method using mass-spectrometric detection
| Organization: | ISO |
| Publication Date: | 15 December 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard provides a qualitative method for
the identification of rubbers by their pyrolysis products using
tandem the gas-chromatograph/ma
The method applies to rubbers in the raw state and to unvulcanized and vulcanized compounds. Compounds can be based on a single rubber or a blend of two or more rubbers. Where the level of a particular rubber in a blend is < 10% detection and identification can be difficult.
A non-restrictive list of rubbers is given in Clause3.
Document History