NPFC - MIL-DTL-32477

ROD AND BAR, COBALT-NICKEL-CHROMIUM-IRON-MOLYBDENUM ALLOY, FOR USE IN CRITICAL SEAWATER APPLICATIONS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 October 2013
Status: active
Page Count: 16
scope:

This specification covers solution annealed and cold worked, and solution annealed, cold worked and age hardened cobalt-nickel-chromium-iron-molybdenum alloy rod (see 6.5.2) and bar (see 6.5.1) up to and including 3.50 inches in diameter or thickness for use in critical seawater applications.

intended Use:

This specification covers requirements for MP98T rod and bar intended for use in critical wetted seawater applications, including those affecting safety of nuclear submarine systems (SUBSAFE),... View More

Document History

December 18, 2023
Rod and Bar, Cobalt-Nickel-Chromium-Iron-Molybdenum Alloy, for use in Critical Seawater Applications
A description is not available for this item.
MIL-DTL-32477
October 22, 2013
ROD AND BAR, COBALT-NICKEL-CHROMIUM-IRON-MOLYBDENUM ALLOY, FOR USE IN CRITICAL SEAWATER APPLICATIONS
This specification covers requirements for MP98T rod and bar intended for use in critical wetted seawater applications, including those affecting safety of nuclear submarine systems (SUBSAFE), where...

References

Advertisement