ISO 17072-2

Leather - Chemical determination of metal content - Part 2: Total metal content

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2011
Status: inactive
Page Count: 12
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 17072 specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled plasma/optical emission spectrometry (ICP/OES), or inductively coupled plasma/mass spectrometry (ICP/MS), or atomic absorption spectrometry (AAS) or spectrometry of atomic fluorescence (SFA).

This method determines the total metal content in leather; it is not compound-specific or specific to the oxidation state of the metals.

This part of ISO 17072 is not applicable to chromium-tanned leathers. In this case, ISO 5398-1, or ISO 5398-2, or ISO 5398-3, or ISO 5398-4 are used.

Document History

July 1, 2022
Leather — Chemical determination of metal content — Part 2: Total metal content
This document specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled plasma optical...
February 1, 2019
Leather — Chemical determination of metal content — Part 2: Total metal content
This document specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled plasma optical...
ISO 17072-2
February 15, 2011
Leather - Chemical determination of metal content - Part 2: Total metal content
This part of ISO 17072 specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled...

References

Advertisement