DIN EN 4674-003

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-003:2013

inactive
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

August 1, 2017
Luft- und Raumfahrt - Elektrische Leitungen, Installation - Selbstschliessender abschirmender (EMI) Schutzschlauch - Teil 003: Offener Schutzschlauch - Innerhalb druckbeluefteter Bereiche - EMI-Schutz 5 kA - Temperaturbereich -65 °C bis 200 °C - Produktnorm; Deutsche und Englische Fassung EN 4674-003:2017
A description is not available for this item.
March 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-003:2017
Diese Norm legt die Eigenschaften von flexiblen, selbstschließenden Schutzschläuchen zur Abschirmung gegen Funkstörungen (EMI), 5 kA, aus vernickelten Kupferdrähten und Monofilamenten aus PPS...
April 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-003:2015
Diese Europäische Norm legt die Eigenschaften von flexiblen, selbstschließenden Schutzschläuchen zur Abschirmung gegen Funkstörungen (EMI), 5 kA, aus vernickelten Kupferdrähten und Monofilamenten aus...
DIN EN 4674-003
January 1, 2014
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-003:2013
A description is not available for this item.
Advertisement