DIN EN 4721

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version FprEN 4721:2013

inactive
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4721:2014
Diese Norm legt die Anforderungen an Stahl X4CrNiMo16-5-1 (1.4418) Lufterschmolzen und elektroschlackeumgeschmolzen (ESU) Gehärtet und angelassen (vergütet) Stange De ≤ 200 mm 900 MPa ≤ Rm ≤ 1...
DIN EN 4721
January 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version FprEN 4721:2013
A description is not available for this item.
Advertisement