DIN 55423-6

Transportation chain for meat and meat products - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 12
ICS Code (General purpose pallets): 55.180.20
scope:

Dieses Dokument gilt für Vierwege-Flachpaletten1) (4M)2) aus Polyethylen nach DIN 55423-5, die in Transportketten für Fleisch und Fleischerzeugnisse, also im Lebensmittelhygienebereich, verwendet werden. Es legt Anforderungen und Prüfungen hinsichtlich der physischen Eigenschaften fest und bildet die Grundlage für die Güteüberwachung.

1) Im Folgenden kurz Paletten genannt.

2) Entspricht 4 × Flächenmodul 600 mm × 400 mm = 1 200 mm × 800 mm nach DIN 55510-1.

Document History

January 1, 2017
Transportkette fuer Fleisch und Fleischerzeugnisse - Teil 6: Palette aus Polyethylen, 800 mm × 1200 mm × 160 mm; Ausfuehrung, Anforderungen und Pruefung
Dieses Dokument gilt für Vierwege-Flachpaletten1) (4M)2) aus Polyethylen nach DIN 55423-5, die in Transportketten für Fleisch und Fleischerzeugnisse, also im Lebensmittelhygienebereich, verwendet...
June 1, 2016
Transportation chain for meat and meat products - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test; Amendment A1
A description is not available for this item.
DIN 55423-6
January 1, 2014
Transportation chain for meat and meat products - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test
Dieses Dokument gilt für Vierwege-Flachpaletten1) (4M)2) aus Polyethylen nach DIN 55423-5, die in Transportketten für Fleisch und Fleischerzeugnisse, also im Lebensmittelhygienebereich, verwendet...
April 1, 2013
Transportation chain for meat and meat products - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test
A description is not available for this item.
August 1, 2010
Transportation chain for meat and meat products - Small load carrier system - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test
A description is not available for this item.
January 1, 2009
Transportation chain for meat and meat products - Small load carrier system - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; Construction, requirements and test
A description is not available for this item.
December 1, 1997
Transportation chain for meat and meat products - Small load carrier system - Part 6: Pallet made from polyethylene, 800 mm × 1200 mm × 160 mm; construction, requirements and test
A description is not available for this item.

References

Advertisement