DIN EN 4293
Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English Version FprEN 4293:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
July 1, 2014
Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English version EN 4293:2014
Diese Norm legt die Anforderungen an:
Aluminiumlegierung AL-P7175-
T73511
Stranggepresste Stangen und Profile
a oder D ≤ 150 mm
für Anwendungen in der Luft- und Raumfahrt fest.
DIN EN 4293
January 1, 2014
Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English Version FprEN 4293:2013
A description is not available for this item.
September 1, 1998
Aerospace series - Aluminium alloy AL-P7175-T73511 - Extruded bars and sections a or D ≤ 150 mm
A description is not available for this item.