FORD WSD-M96D23-A1

HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 3 December 2013
Status: active
Page Count: 5
scope:

The material defined by this specification is a long life, high temperature, coolant resistant, moderate pressure silicone hose.

Document History

FORD WSD-M96D23-A1
December 3, 2013
HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature, coolant resistant, moderate pressure silicone hose.
August 25, 2006
HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long life, high temperature, coolant resistant, moderate pressure silicone hose.
October 31, 2002
HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a long life, high temperature, coolant resistant, moderate pressure silicone hose.
March 28, 1991
HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT
1. SCOPE The material defined by this specification is a long life, high temperature, coolant resistant, moderate pressure silicone hose.

References

Advertisement