ISO 6507-3
Metallic materials Vickers hardness test Part 3: Calibration of reference blocks
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 6507 specifies a method for the calibration of reference blocks to be used for the indirect verification of Vickers hardness testing machines, as specified in ISO 6507-2.
The method is applicable only for indentations with diagonals > 0,020 mm.
Document History
January 1, 2018
Metallic materials - Vickers hardness test - Part 3: Calibration of reference blocks
This document specifies a method for the calibration of reference blocks to be used for the indirect verification of Vickers hardness testing machines, as specified in ISO 6507-2.
The method is...
ISO 6507-3
December 15, 2005
Metallic materials Vickers hardness test Part 3: Calibration of reference blocks
This part of ISO 6507 specifies a method for the calibration of reference blocks to be used for the indirect verification of Vickers hardness testing machines, as specified in ISO 6507-2.
The method...
November 15, 1997
Metallic Materials - Vickers Hardness Test - Part 3: Calibration of Reference Blocks
A description is not available for this item.
January 1, 1989
Metallic Materials - Hardness Test - Vickers Test - Part 3: Less Than HV 0,2
A description is not available for this item.