SNZ - AS/NZS 1254
PVC-U pipes and fittings for stormwater and surface water applications
| Organization: | SNZ |
| Publication Date: | 6 April 2010 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Standard specifies requirements for PVC-U pipes and fittings for conveyance of stormwater or surface water. The Standard includes requirements for both plain and structured wall pipes and fittings.
Alternative methods for determining compliance with this Standard are given in Appendix A.
NOTE: Pipe manufactured to this Standard should only be used and installed in accordance with AS/NZS 2032, AS/NZS 2566.1, AS/NZS 2566.2 and AS/NZS 3500.3.
Appendix B sets out additional requirements for pipes and fittings classed as best environmental practice PVC for stormwater and surface water applications.
Document History